Win Source Part Number: 1381281-A1389LUA-9-T
Category: Sensors, Transducers>Magnetic
Features: Temperature Compensated
Package: Bulk
Standard Package: 500 pcs
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Current - Supply (Max): 11.5mA
Current - Output (Max): 10mA
Axis: Single
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 3-SSIP
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems, LLC
Base Product Number: A1389
Product Status: Not For New Designs
Moisture Sensitivity Level (MSL): 1 (Unlimited)
SENSOR HALL EFFECT ANALOG 3SIP
SENSOR HALL EFFECT ANALOG 3SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1381281-A1389LUA-9-T | A1389LUA-9-T | A1389LUA-9-T |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |
| Compensated | Compensated | ||
| Package / Mounting | 3-SSIP | Through Hole |