Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1388LUA-2-T A1388LUA-2-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011003-A1388LUA-2-T Packaging: Bulk Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Current - Supply (Max): 11.5mA Current - Output (Max): 10mA Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011003-A1388LUA-2-T Packaging: Bulk Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Current - Supply (Max): 11.5mA Current - Output (Max): 10mA Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1388LUA-2-T - 1011003-A1388LUA-2-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1388LUA-2-T
1011003-A1388LUA-2-T
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1388LUA-2-T 1011003-A1388LUA-2-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011003-A1388LUA-2-T Packaging: Bulk Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Current - Supply (Max): 11.5mA Current - Output (Max): 10mA Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011003-A1388LUA-2-T
Packaging: Bulk
Type: Linear
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Current - Supply (Max): 11.5mA
Current - Output (Max): 10mA
Axis: Single
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 3-SIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1388LUA-2-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
A1388LUA-2-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1388LUA-2-T
SENSOR HALL EFFECT ANALOG 3SIP

SENSOR HALL EFFECT ANALOG 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1011003-A1388LUA-2-T A1388LUA-2-T
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1388LUA-2-T Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting 3-SIP
Unlock Full Specs
to access all available technical data