Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1386LUA-T A1386LUA-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134461-A1386LUA-T Packaging: Bulk Type: Linear Operating Temperature Range: -40°C ~ 150°C (TA) Features: Programmable, Temperature Compensated Package: 3-SSIP Technology: Hall Effect Output Type: Analog Voltage Operating Supply Voltage: 4.5 V ~ 5.5 V Bandwidth: 20kHz Part Status: Obsolete(EOL) Axis: Single Family Name: A1386 Categories: Sensors, Transducers Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 3-SIP Current - Output (Maximum): 2mA Maximum Supply Current: 8mA Alternative Parts (Cross-Reference): A1386LLHLT-T; A1309LLHLT-9-T; A1308LLHLT-2-T; Introduction Date: December 19, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134461-A1386LUA-T Packaging: Bulk Type: Linear Operating Temperature Range: -40°C ~ 150°C (TA) Features: Programmable, Temperature Compensated Package: 3-SSIP Technology: Hall Effect Output Type: Analog Voltage Operating Supply Voltage: 4.5 V ~ 5.5 V Bandwidth: 20kHz Part Status: Obsolete(EOL) Axis: Single Family Name: A1386 Categories: Sensors, Transducers Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 3-SIP Current - Output (Maximum): 2mA Maximum Supply Current: 8mA Alternative Parts (Cross-Reference): A1386LLHLT-T; A1309LLHLT-9-T; A1308LLHLT-2-T; Introduction Date: December 19, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1386LUA-T - 1134461-A1386LUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1386LUA-T
1134461-A1386LUA-T
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1386LUA-T 1134461-A1386LUA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134461-A1386LUA-T Packaging: Bulk Type: Linear Operating Temperature Range: -40°C ~ 150°C (TA) Features: Programmable, Temperature Compensated Package: 3-SSIP Technology: Hall Effect Output Type: Analog Voltage Operating Supply Voltage: 4.5 V ~ 5.5 V Bandwidth: 20kHz Part Status: Obsolete(EOL) Axis: Single Family Name: A1386 Categories: Sensors, Transducers Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 3-SIP Current - Output (Maximum): 2mA Maximum Supply Current: 8mA Alternative Parts (Cross-Reference): A1386LLHLT-T; A1309LLHLT-9-T; A1308LLHLT-2-T; Introduction Date: December 19, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134461-A1386LUA-T
Packaging: Bulk
Type: Linear
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Programmable, Temperature Compensated
Package: 3-SSIP
Technology: Hall Effect
Output Type: Analog Voltage
Operating Supply Voltage: 4.5 V ~ 5.5 V
Bandwidth: 20kHz
Part Status: Obsolete(EOL)
Axis: Single
Family Name: A1386
Categories: Sensors, Transducers
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 3-SIP
Current - Output (Maximum): 2mA
Maximum Supply Current: 8mA
Alternative Parts (Cross-Reference): A1386LLHLT-T; A1309LLHLT-9-T; A1308LLHLT-2-T;
Introduction Date: December 19, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1386LUA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
A1386LUA-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1386LUA-T
SENSOR HALL EFFECT ANALOG 3SIP

SENSOR HALL EFFECT ANALOG 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1134461-A1386LUA-T A1386LUA-T
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1386LUA-T Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 24 volts
View Details
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details