Win Source Part Number: 1347279-A1384LLHLT-T
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Features: Programmable, Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 27kHz
Current - Supply (Max): 8mA
Current - Output (Max): 10mA
Axis: Single
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Product Status: Obsolete
SENSOR HALL EFFECT ANALOG SOT23W
SENSOR HALL EFFECT ANALOG SOT23W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1347279-A1384LLHLT-T | A1384LLHLT-T | A1384LLHLT-T |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |
| Compensated | Compensated | ||
| Package / Mounting | SOT-23W | Surface Mount |