Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1384ELHLT-T A1384ELHLT-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 117561-A1384ELHLT-T Packaging: Reel - TR Type: Linear Features: Programmable, Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 27kHz Current - Supply (Max): 8mA Current - Output (Max): 10mA Axis: Single Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23W Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 117561-A1384ELHLT-T Packaging: Reel - TR Type: Linear Features: Programmable, Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 27kHz Current - Supply (Max): 8mA Current - Output (Max): 10mA Axis: Single Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23W Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1384ELHLT-T - 117561-A1384ELHLT-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1384ELHLT-T
117561-A1384ELHLT-T
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1384ELHLT-T 117561-A1384ELHLT-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 117561-A1384ELHLT-T Packaging: Reel - TR Type: Linear Features: Programmable, Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 27kHz Current - Supply (Max): 8mA Current - Output (Max): 10mA Axis: Single Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23W Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 117561-A1384ELHLT-T
Packaging: Reel - TR
Type: Linear
Features: Programmable, Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 27kHz
Current - Supply (Max): 8mA
Current - Output (Max): 10mA
Axis: Single
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23W
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1384ELHLT-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
A1384ELHLT-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1384ELHLT-T
SENSOR HALL EFFECT ANALOG SOT23W

SENSOR HALL EFFECT ANALOG SOT23W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 117561-A1384ELHLT-T A1384ELHLT-T
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1384ELHLT-T Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting SOT-23W
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4941C - TLE4941C - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
3 suppliers
Linear, Compass (ICs) - A1340LKTTN-4-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
APS00B High resolution magnetic angular position sensor IC, plastic, surface mount, SOIC-8, 1000 units/tape and 178 mm [7 in] reel - APS00B - Honeywell Sensing & IoT
Specs
Sensor Type Magnetic
Applications Automobile; Industrial; Medical
Package / Mounting SOIC-8, tape and 178 mm [7 in] reel, 1000 units/reel
View Details