Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1383LLHLT-T

Description
Win Source Part Number: 1347221-A1383LLHLT-T Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Features: Programmable, Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 21kHz Current - Supply (Max): 8mA Current - Output (Max): 10mA Axis: Single Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1347221-A1383LLHLT-T Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Features: Programmable, Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 21kHz Current - Supply (Max): 8mA Current - Output (Max): 10mA Axis: Single Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347221-A1383LLHLT-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1347221-A1383LLHLT-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1347221-A1383LLHLT-T
Win Source Part Number: 1347221-A1383LLHLT-T Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Features: Programmable, Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 21kHz Current - Supply (Max): 8mA Current - Output (Max): 10mA Axis: Single Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete

Win Source Part Number: 1347221-A1383LLHLT-T
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Features: Programmable, Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 21kHz
Current - Supply (Max): 8mA
Current - Output (Max): 10mA
Axis: Single
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Product Status: Obsolete

Buy Now Datasheet
Linear, Compass (ICs) - A1383LLHLT-T - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
A1383LLHLT-T
Linear, Compass (ICs) A1383LLHLT-T
SENSOR HALL EFFECT ANALOG SOT23W

SENSOR HALL EFFECT ANALOG SOT23W

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1383LLHLT-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
A1383LLHLT-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1383LLHLT-T
SENSOR HALL EFFECT ANALOG SOT23W

SENSOR HALL EFFECT ANALOG SOT23W

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1347221-A1383LLHLT-T A1383LLHLT-T A1383LLHLT-T
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting SOT-23W Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347276-A1245LLHLT-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4997E2 - TLE4997E2 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Packing Method AMMO-PACK
View Details
2 suppliers
AS5304 Linear Sensor.  160-step linear incremental position sensor with ABI output - AS5304 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details