Allegro MicroSystems Inc. Hard To Find - A1221LUA-T A1221LUA-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134428-A1221LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 9mT Trip, -9mT Release Categories: Sensors, Transducers Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 3-SSIP Current - Output (Maximum): 25mA Maximum Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 24V
Request a Quote
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134428-A1221LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 9mT Trip, -9mT Release Categories: Sensors, Transducers Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 3-SSIP Current - Output (Maximum): 25mA Maximum Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 24V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - A1221LUA-T - 1134428-A1221LUA-T - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - A1221LUA-T
1134428-A1221LUA-T
Hard To Find - A1221LUA-T 1134428-A1221LUA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134428-A1221LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 9mT Trip, -9mT Release Categories: Sensors, Transducers Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 3-SSIP Current - Output (Maximum): 25mA Maximum Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 24V

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134428-A1221LUA-T
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Sensing Range: 9mT Trip, -9mT Release
Categories: Sensors, Transducers
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 3-SSIP
Current - Output (Maximum): 25mA
Maximum Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 24V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1134428-A1221LUA-T
Product Name Hard To Find - A1221LUA-T
Supply Voltage (VS) 3 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP14T Antenna Switch Module - RF1498 - Qorvo
Specs
Switch Type SP14T
Package Type Laminate Module
View Details
CD4066B-MIL CMOS Quad Bilateral Switch - CD4066BF3A - Texas Instruments
Specs
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
Ron 125 ohms
View Details
4 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers