Analog Circuit, 1 Func, BICMOS, PSIP3
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 076661-A1205LUA-T
Category: Sensors Transducers
Family: Magnetic Sensors - Switches (Solid State)
Packaging: Bulk
Operating Temperature Range: -40°C ~ 150°C (TA)
Package: 3-SSIP
Manufacturer Device Package: 3-SIP
Standard Package: 500
Catalog: A1205
Technology: Hall Effect
Output Type: Open Drain
Operating Supply Voltage: 3.8 V ~ 24 V
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 7.5mA
Current - Output (Max): 25mA
Sensing Range: 5mT Trip -5mT Release
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | A1205LUA-T | 076661-A1205LUA-T |
| Product Name | Sensors Transducers |