Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1184ELHLT-T

Description
Win Source Part Number: 1000968-A1184ELHLT-T Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Programmable Trip Point Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Collector Function: Unipolar Switch Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: Programmable Voltage - Supply: 3.5V ~ 24V Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1000968-A1184ELHLT-T Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Programmable Trip Point Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Collector Function: Unipolar Switch Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: Programmable Voltage - Supply: 3.5V ~ 24V Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1000968-A1184ELHLT-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1000968-A1184ELHLT-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1000968-A1184ELHLT-T
Win Source Part Number: 1000968-A1184ELHLT-T Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Programmable Trip Point Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Collector Function: Unipolar Switch Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: Programmable Voltage - Supply: 3.5V ~ 24V Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete

Win Source Part Number: 1000968-A1184ELHLT-T
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Programmable Trip Point
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Collector
Function: Unipolar Switch
Polarization: South Pole
Current - Supply (Max): 17mA
Sensing Range: Programmable
Voltage - Supply: 3.5V ~ 24V
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1000968-A1184ELHLT-T
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, Spst, 5A, 48-265Vac; Contact Configuration Finder - 70AH0694 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail, Panel
Approvals RoHS
View Details
Solid-state relay module - 857-707 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0050 amps
View Details
3 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details