The A1183ELHLT is a two-wire, unipolar Hall-effect switch with a field-programmable operate point, designed for automotive applications requiring magnetic sensing with low temperature drift. It operates from a 3.5 V to 24 V supply and features an on-chip voltage regulator, transient protection, and reverse-battery protection. The device switches HIGH when exposed to a sufficient south magnetic polarity field and LOW otherwise, with a supply current of 2 to 5 mA in the LOW state. It is packaged in a 3-pin SOT23W surface-mount configuration and rated for an ambient temperature range of -40°C to 85°C.
Win Source Part Number: 958486-A1183ELHLT
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Features: Programmable Trip Point
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Current Source
Function: Unipolar Switch
Polarization: South Pole
Current - Supply (Max): 17mA
Sensing Range: Programmable
Voltage - Supply: 3.5V ~ 24V
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 958486-A1183ELHLT |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |