MOSFET N-CH 600V 2A TO220F Product overview: 2SK2848 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2848 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 1004712-2SK2848
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Input Capacitance: 290pF @ 10V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.8 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
N-Channel 600V 2A (Ta) 30W (Tc) Through Hole TO-220F
MOSFET N-CH 600V 2A TO220F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-2SK2848 | 1004712-2SK2848 | 2SK2848-ND | 2SK2848 |
| Product Name | 600V 2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2848 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 30000 milliwatts | 30000 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | Bulk | TO-220; SOT3; TO-220F | TO-220; TO-220-3 Full Pack | 290 pF @ 10 V |