Sanken Electric Co., Ltd. Single Bipolar Transistors 2SD2562

Description
Bipolar (BJT) Transistor NPN - Darlington 150V 15A 70MHz 85W Through Hole TO-3PF
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 150V 15A 70MHz 85W Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD2562-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2562-ND
Single Bipolar Transistors 2SD2562-ND
Bipolar (BJT) Transistor NPN - Darlington 150V 15A 70MHz 85W Through Hole TO-3PF

Bipolar (BJT) Transistor NPN - Darlington 150V 15A 70MHz 85W Through Hole TO-3PF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2562 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2562
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2562
TRANS NPN DARL 150V 15A TO3PF

TRANS NPN DARL 150V 15A TO3PF

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 2SD2562-ND 2SD2562
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers
Bipolar Transistors - 1219995 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details