Bipolar (BJT) Transistor NPN - Darlington 150V 8A 80MHz 75W Through Hole TO-3PF
Manufacturer: Sanken
Win Source Part Number: 762884-2SD2438
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3 Full Pack
Power - Max: 75W
Transistor Type: NPN - Darlington
Frequency - Transition: 80MHz
Family Name: 2SD2438
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PF
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 150V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 6mA, 6A
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 5000 @ 6A, 4V
Alternative Parts (Cross-Reference): 2SD2222Q; 2SD2222P; 2SD2222S;
Introduction Date: June 18, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
TRANS NPN DARL 150V 8A TO3PF
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SD2438-ND | 762884-2SD2438 | 2SD2438 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SD2438 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |