TRANS NPN DARL 120V 25A TO3P Product overview: 2SD2083 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 25A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 25A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2083 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 1004586-2SD2083
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 20MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 25A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1.8V @ 24mA, 12A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 12A, 4V
Maximum Power Dissipation: 120W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN - Darlington 120V 25A 20MHz 120W Through Hole TO-3P
TRANS NPN DARL 120V 25A TO3P
TRANS NPN DARL 120V 25A TO3P
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SD2083 | 1004586-2SD2083 | 2SD2083-ND | 2SD2083 | 2SD2083 |
| Product Name | 120V 25A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD2083 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Package Type | Bulk | TO-3; SOT3; TO-3P | TO-3; TO-3P-3, SC-65-3 | TO-3; TO-3P-3, SC-65-3 | |
| Packing Method | Bulk | Bulk; Bulk | |||
| VCEO | 120 volts | 120 volts | 120 volts | ||
| VCBO | 120 volts | ||||
| PD | 120000 milliwatts |