TRANS NPN 400V 12A TO3P Product overview: 2SC5071 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5071 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 053720-2SC5071
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 1.4A, 7A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 10 @ 7A, 4V
Maximum Power Dissipation: 100W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 400V 12A 10MHz 100W Through Hole TO-3P
TRANS NPN 400V 12A TO3P
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC5071 | 053720-2SC5071 | 2SC5071-ND | 2SC5071 |
| Product Name | 400V 12A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC5071 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bulk | TO-3; TO-220; SOT3; TO-3P | TO-3; TO-3P-3, SC-65-3 | |
| Packing Method | Bulk | Bulk; Bulk | ||
| IC(max) | 12000 milliamps | 12000 milliamps | ||
| VCEO | 400 volts | 400 volts |