Sanken Electric Co., Ltd. Single Bipolar Transistors 2SC4388

Description
Bipolar (BJT) Transistor NPN 180V 15A 20MHz 85W Through Hole TO-3PF
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 180V 15A 20MHz 85W Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC4388-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4388-ND
Single Bipolar Transistors 2SC4388-ND
Bipolar (BJT) Transistor NPN 180V 15A 20MHz 85W Through Hole TO-3PF

Bipolar (BJT) Transistor NPN 180V 15A 20MHz 85W Through Hole TO-3PF

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC4388 - 197534-2SC4388 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4388
197534-2SC4388
TRANSISTORS - Transistors (BJT) - Single - 2SC4388 197534-2SC4388
Manufacturer: Sanken Win Source Part Number: 197534-2SC4388 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 20MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 180V Max Vce (sat): 2V @ 500mA, 5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 50 @ 3A, 4V Maximum Power Dissipation: 85W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 197534-2SC4388
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 20MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 180V
Max Vce (sat): 2V @ 500mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 3A, 4V
Maximum Power Dissipation: 85W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4388 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4388
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4388
TRANS NPN 180V 15A TO3PF

TRANS NPN 180V 15A TO3PF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2SC4388-ND 197534-2SC4388 2SC4388
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC4388 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274936 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BCX52H6327XTSA1-ND - DigiKey
Specs
Polarity PNP
Package Type TO-243AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers