Bipolar (BJT) Transistor NPN 800V 3A 15MHz 35W Through Hole TO-220F
TRANS NPN 800V 3A TO220F Product overview: 2SC4304 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4304 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 1004421-2SC4304
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 15MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 800V
Max Vce (sat): 500mV @ 140mA, 700mA
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 10 @ 700mA, 4V
Maximum Power Dissipation: 35W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
TRANS NPN 800V 3A TO220F
TRANSISTOR 3PIN. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 800V 3A TO220F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC4304-ND | 276-2SC4304 | 1004421-2SC4304 | 2SC4304 | 66632158 | 2SC4304 |
| Product Name | Single Bipolar Transistors | 800V 3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC4304 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN; NPN | |||
| Package Type | TO-220; TO-220-3 Full Pack | Bulk | TO-220; SOT3; TO-220F | TO-220; TO-220-3 Full Pack | ||
| Packing Method | Bulk | Bulk; Bulk | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 800 volts | 800 volts | 800 volts |