Sanken Electric Co., Ltd. Single Bipolar Transistors 2SB1559

Description
Bipolar (BJT) Transistor PNP - Darlington 150V 8A 65MHz 80W Through Hole TO-3P
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 150V 8A 65MHz 80W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SB1559-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1559-ND
Single Bipolar Transistors 2SB1559-ND
Bipolar (BJT) Transistor PNP - Darlington 150V 8A 65MHz 80W Through Hole TO-3P

Bipolar (BJT) Transistor PNP - Darlington 150V 8A 65MHz 80W Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
150V 8A Bipolar Transistor
276-2SB1559
150V 8A Bipolar Transistor 276-2SB1559
TRANS PNP DARL 150V 8A TO3P Product overview: 2SB1559 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1559 can be used for catalog matching and distributor lookup.

TRANS PNP DARL 150V 8A TO3P Product overview: 2SB1559 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1559 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1559 - 053712-2SB1559 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1559
053712-2SB1559
TRANSISTORS - Transistors (BJT) - Single - 2SB1559 053712-2SB1559
Manufacturer: Sanken Win Source Part Number: 053712-2SB1559 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 65MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 2.5V @ 6mA, 6A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 5000 @ 6A, 4V Maximum Power Dissipation: 80W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 053712-2SB1559
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 65MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 2.5V @ 6mA, 6A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 5000 @ 6A, 4V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SB1559 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SB1559
Single Bipolar Transistors 2SB1559
TRANS PNP DARL 150V 8A TO3P

TRANS PNP DARL 150V 8A TO3P

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB1559 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB1559
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB1559
TRANS PNP DARL 150V 8A TO3P

TRANS PNP DARL 150V 8A TO3P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SB1559-ND 276-2SB1559 053712-2SB1559 2SB1559 2SB1559
Product Name Single Bipolar Transistors 150V 8A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1559 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP - Darlington PNP - Darlington; PNP
Package Type TO-3; TO-3P-3, SC-65-3 Bulk TO-3; SOT3; TO-3P TO-3; TO-3P-3, SC-65-3
Packing Method Bulk Bulk; Bulk
VCEO 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data