Sanken Electric Co., Ltd. Single Bipolar Transistors 2SA1746

Description
Bipolar (BJT) Transistor PNP 50V 12A 25MHz 60W Through Hole TO-3PF
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 50V 12A 25MHz 60W Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA1746-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1746-ND
Single Bipolar Transistors 2SA1746-ND
Bipolar (BJT) Transistor PNP 50V 12A 25MHz 60W Through Hole TO-3PF

Bipolar (BJT) Transistor PNP 50V 12A 25MHz 60W Through Hole TO-3PF

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1746 - 053709-2SA1746 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1746
053709-2SA1746
TRANSISTORS - Transistors (BJT) - Single - 2SA1746 053709-2SA1746
Manufacturer: Sanken Win Source Part Number: 053709-2SA1746 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 25MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 80mA, 5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 50 @ 5A, 1V Maximum Power Dissipation: 60W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 053709-2SA1746
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 25MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 80mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 50 @ 5A, 1V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
50V 12A Bipolar Transistor
276-2SA1746
50V 12A Bipolar Transistor 276-2SA1746
TRANS PNP 50V 12A TO3PF Product overview: 2SA1746 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1746 can be used for catalog matching and distributor lookup.

TRANS PNP 50V 12A TO3PF Product overview: 2SA1746 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1746 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1746 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1746
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1746
TRANS PNP 50V 12A TO3PF

TRANS PNP 50V 12A TO3PF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SA1746-ND 053709-2SA1746 276-2SA1746 2SA1746
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA1746 50V 12A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Package Type TO-3; TO-3P-3 Full Pack TO-3; SOT3; TO-3PF Bulk
Packing Method Bulk Bulk; Bulk
IC(max) 12000 milliamps 12000 milliamps
Unlock Full Specs
to access all available technical data