SEKN 12 04 AZ SMA -- INSERT FOR MILLING
Sandvik Coromant Co.
Insert for milling
SEKN 12 04 AZ SMA
Description
Insert for milling
Description
Insert for milling
Technical Specifications
|
Product Category
|
Cutting Tool Inserts |
|
Product Number
|
SEKN 12 04 AZ SMA |
|
Product Name
|
Insert for milling |
|
Application
|
Milling
|
|
Thickness
|
0.188 inch (4.8 mm)
|
|
Radius
|
0.047 inch (1.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Milling
Thickness
0.551 inch (14.0 mm)
Radius
0.197 inch (5.0 mm)
View Details
Application
Milling; Turning
Shape
Square
Tip Angle
90°
View Details
Dorian Tool International, Inc.
Application
Boring (optional feature); Turning (optional feature)
Shape
Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle
35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details