Greenleaf Corporation 80° Diamond Chip Control Insert CNMM-866-HR

Description
80 degree diamond insert, heavy roughing config
Description
80 degree diamond insert, heavy roughing config

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Chip Control Insert - CNMM-866-HR - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Chip Control Insert
CNMM-866-HR
80° Diamond Chip Control Insert CNMM-866-HR
80 degree diamond insert, heavy roughing config

80 degree diamond insert, heavy roughing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNMM-866-HR
Product Name 80° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
I.C. 1.000 inch (25.4 mm)
Thickness 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CoroThread® 266 insert for thread turning - 266RG-16PT01A140E 1135 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
WhizThread Threading Inserts for Micro Threading - Style T-UNJ - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details