Sandvik Coromant Co. T-Max® Q-Cut insert for parting N151.2-200-5E 4225

Description
T-Max® Q-Cut insert for parting
Description
T-Max® Q-Cut insert for parting

Suppliers

Company
Product
Description
Supplier Links
T-Max® Q-Cut insert for parting - N151.2-200-5E 4225 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
T-Max® Q-Cut insert for parting
N151.2-200-5E 4225
T-Max® Q-Cut insert for parting N151.2-200-5E 4225
T-Max® Q-Cut insert for parting

T-Max® Q-Cut insert for parting

Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Cutting Tool Inserts
Product Number N151.2-200-5E 4225
Product Name T-Max® Q-Cut insert for parting
Application Parting
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type K Radial Inserts for Parting Off, 30° Angular Cut - Style U - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
55° Diamond Insert - DNGN-323 - Greenleaf Corporation
Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 55°
View Details