Greenleaf Corporation 55° Diamond Insert DNGN-323

Description
Negative geometry, no hole
Description
Negative geometry, no hole

Suppliers

Company
Product
Description
Supplier Links
55° Diamond Insert - DNGN-323 - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Insert
DNGN-323
55° Diamond Insert DNGN-323
Negative geometry, no hole

Negative geometry, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNGN-323
Product Name 55° Diamond Insert
Application Milling; Turning
Shape Diamond
Tip Angle 55°
I.C. 0.375 inch (9.5 mm)
Thickness 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
WhizThread Threading Inserts for Threading Whitworth - Style T-W - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details
55° Diamond Chip Control Insert - DNMG-433-FF2 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 55°
View Details