Sandvik Coromant Co. T-Max® P insert for turning DNMG 15 04 08-MR 4215

Description
T-Max® P insert for turning
Description
T-Max® P insert for turning

Suppliers

Company
Product
Description
Supplier Links
T-Max® P insert for turning - DNMG 15 04 08-MR 4215 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
T-Max® P insert for turning
DNMG 15 04 08-MR 4215
T-Max® P insert for turning DNMG 15 04 08-MR 4215
T-Max® P insert for turning

T-Max® P insert for turning

Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Cutting Tool Inserts
Product Number DNMG 15 04 08-MR 4215
Product Name T-Max® P insert for turning
Application Turning
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type K Radial Inserts for Parting Off, 20° Angular Cut - Style S - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
80° Diamond Flat Top Insert - CPGN-633 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details