Greenleaf Corporation 80° Diamond Flat Top Insert CPGN-633

Description
Positive flat top configuration, no hole
Description
Positive flat top configuration, no hole

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Flat Top Insert - CPGN-633 - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Flat Top Insert
CPGN-633
80° Diamond Flat Top Insert CPGN-633
Positive flat top configuration, no hole

Positive flat top configuration, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CPGN-633
Product Name 80° Diamond Flat Top Insert
Application Milling; Turning
Shape Diamond
Tip Angle 80°
I.C. 0.750 inch (19.0 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Scraper Blade & Holder Kit -  - Pexco
Specs
Application Shearing or Cutting
View Details
High Performance Spade Drill - 1022T-0118 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
CoroThread® 266 insert for thread turning - 266RG-22RD01A100E 1125 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.219 inch (5.6 mm)
Process Physical Vapor Deposition
View Details