Sandvik Coromant Co. CoroTurn® 107 insert for turning CCMT 06 02 04-WF 2015

Description
CoroTurn® 107 insert for turning
Description
CoroTurn® 107 insert for turning

Suppliers

Company
Product
Description
Supplier Links
CoroTurn® 107 insert for turning - CCMT 06 02 04-WF 2015 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
CoroTurn® 107 insert for turning
CCMT 06 02 04-WF 2015
CoroTurn® 107 insert for turning CCMT 06 02 04-WF 2015
CoroTurn® 107 insert for turning

CoroTurn® 107 insert for turning

Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Cutting Tool Inserts
Product Number CCMT 06 02 04-WF 2015
Product Name CoroTurn® 107 insert for turning
Application Turning
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Inserts for an Extra Finishing Cut; Back Turning - Style E - WhizCut of Sweden AB
Specs
Application Turning
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Carbide 80° Diamond Flat Top Insert - CNGN-632 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details