Greenleaf Corporation Carbide 80° Diamond Flat Top Insert CNGN-632

Description
80 degree diamond insert, flat top config, no hole
Description
80 degree diamond insert, flat top config, no hole

Suppliers

Company
Product
Description
Supplier Links
Carbide 80° Diamond Flat Top Insert - CNGN-632 - Greenleaf Corporation
Saegertown, PA, United States
Carbide 80° Diamond Flat Top Insert
CNGN-632
Carbide 80° Diamond Flat Top Insert CNGN-632
80 degree diamond insert, flat top config, no hole

80 degree diamond insert, flat top config, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNGN-632
Product Name Carbide 80° Diamond Flat Top Insert
Application Milling; Turning
Shape Diamond
Tip Angle 80°
I.C. 0.750 inch (19.0 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Spade Drill - 1022T-0110 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
Negative Square Insert - SNGA-454 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Square
Tip Angle 90°
View Details