Klein Tools, Inc. Hole Saw 31918

Description
VARIABLE PITCH TYPE STEEL CUT MATERIAL 1-1/8 INCH DIAMETER YES SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE PIPE TAP SIZE 1 INCH PIPE ENTRANCE SIZE 3/4 INCH USED ON 31905 ARBOR
Description
VARIABLE PITCH TYPE STEEL CUT MATERIAL 1-1/8 INCH DIAMETER YES SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE PIPE TAP SIZE 1 INCH PIPE ENTRANCE SIZE 3/4 INCH USED ON 31905 ARBOR

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 31918 - Klein Tools, Inc.
Chicago, IL, USA
Hole Saw
31918
Hole Saw 31918
VARIABLE PITCH TYPE STEEL CUT MATERIAL 1-1/8 INCH DIAMETER YES SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE PIPE TAP SIZE 1 INCH PIPE ENTRANCE SIZE 3/4 INCH USED ON 31905 ARBOR
  • VARIABLE PITCH TYPE
  • STEEL CUT MATERIAL
  • 1-1/8 INCH DIAMETER
  • YES SUPPLIED WITH ARBOR
  • STRAIGHT ARBOR SHANK TYPE
  • PIPE TAP SIZE 1 INCH
  • PIPE ENTRANCE SIZE 3/4 INCH
  • USED ON 31905 ARBOR
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 31918
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bits - 213792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.173 inch (4.4 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Stepped Cone Drill - KTSB01 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
Shank Hex
View Details
2 suppliers
Hole Saw - 36-350 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.375 inch (34.9 mm)
View Details