Klein Tools, Inc. Stepped Cone Drill 59001

Description
SELF-STARTING TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 1/8 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 1/32 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 13 QUICK REFERENCE NUMBER 1 ELECTRIC DRILL SIZE 1/4 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet
Description
SELF-STARTING TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 1/8 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 1/32 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 13 QUICK REFERENCE NUMBER 1 ELECTRIC DRILL SIZE 1/4 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 59001 - Klein Tools, Inc.
Chicago, IL, USA
Stepped Cone Drill
59001
Stepped Cone Drill 59001
SELF-STARTING TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 1/8 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 1/32 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 13 QUICK REFERENCE NUMBER 1 ELECTRIC DRILL SIZE 1/4 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
  • SELF-STARTING TYPE
  • HSS MATERIAL
  • 1/8 INCH STEP HEIGHT
  • 1/8 INCH MIN. DRILL SIZE
  • 1/2 INCH MAX. DRILL SIZE
  • 1/32 INCH STEP INCREMENT
  • NUMBER OF FLUTES 1
  • NUMBER OF HOLES 13
  • QUICK REFERENCE NUMBER 1
  • ELECTRIC DRILL SIZE 1/4 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 59001
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1239933 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material Aluminium
Flutes / Edges 1
View Details
Stepped Cone Drill - KTSB03 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
Shank Hex
View Details
2 suppliers
Auger Drill Bit - 35-828 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 1.125 inch (28.6 mm)
View Details