Universal Cutting Tools, Inc. High Speed Drill 220B-GP-3/16 220B-GP-3/16

Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)
Description
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220B-GP-3/16 - 220B-GP-3/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220B-GP-3/16
220B-GP-3/16
High Speed Drill 220B-GP-3/16 220B-GP-3/16
General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

General Purpose Jobbers Length Drill - 118-Degree Regular Point - High Speed Steel - Bright Finish - General Shop Use - Medium Production - Maintenance & Construction (MRO) - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220B-GP-3/16
Product Name High Speed Drill 220B-GP-3/16
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Designation 3/16"
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215855 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.622 inch (92.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Taper Shank Drill 200C-1/4 - 200C-1/4 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
Drill Bits - 172567 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 14.96 inch (380 mm)
Material Carbide; Tungsten Carbide
Flutes / Edges 4
View Details