Sandvik AB Drill Bit 087917

Description
REGULAR LENGTH SPOTTING TYPE HSS MATERIAL 8 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 1 INCH DRILL DIAMETER - DECIMAL 1 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1 POINT ANGLE - UOM DEG SPR MODEL
Description
REGULAR LENGTH SPOTTING TYPE HSS MATERIAL 8 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 1 INCH DRILL DIAMETER - DECIMAL 1 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1 POINT ANGLE - UOM DEG SPR MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 087917 - Sandvik AB
Sandviken, Sweden
Drill Bit
087917
Drill Bit 087917
REGULAR LENGTH SPOTTING TYPE HSS MATERIAL 8 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 1 INCH DRILL DIAMETER - DECIMAL 1 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1 POINT ANGLE - UOM DEG SPR MODEL
  • REGULAR LENGTH SPOTTING TYPE
  • HSS MATERIAL
  • 8 INCH OVERALL LENGTH
  • 2-1/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 90 POINT ANGLE
  • 1 PER TUBE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 1 INCH
  • DRILL DIAMETER - DECIMAL 1
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1
  • POINT ANGLE - UOM DEG
  • SPR MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 087917
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Spot Drill
Diameter 1.000 inch (25.4 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Hole Saw Kit - 31872 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details
1/2 X 1/2 X 1-1/2 X 6 - 3F RH CARB - 0337T00815006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details