Sandvik AB Drill Bit 087911

Description
SHORT SERIES SPOTTING TYPE HSS MATERIAL 6 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 1 INCH DRILL DIAMETER - DECIMAL 1 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1 POINT ANGLE - UOM DEG SPSG MODEL
Description
SHORT SERIES SPOTTING TYPE HSS MATERIAL 6 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 1 INCH DRILL DIAMETER - DECIMAL 1 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1 POINT ANGLE - UOM DEG SPSG MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 087911 - Sandvik AB
Sandviken, Sweden
Drill Bit
087911
Drill Bit 087911
SHORT SERIES SPOTTING TYPE HSS MATERIAL 6 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 1 INCH DRILL DIAMETER - DECIMAL 1 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1 POINT ANGLE - UOM DEG SPSG MODEL
  • SHORT SERIES SPOTTING TYPE
  • HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 2-1/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 90 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER 1 INCH
  • DRILL DIAMETER - DECIMAL 1
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1
  • POINT ANGLE - UOM DEG
  • SPSG MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 087911
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Spot Drill
Diameter 1.000 inch (25.4 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 2.91 inch (74 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Hole Saw Arbor - 31906 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.438 inch (11.1 mm)
View Details
1 X 1 X 1-1/4 X 4 - 2F RH CARBIDE - 0224T01612504 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details