Sandvik AB Drill Bit 087904

Description
SHORT SERIES SPOTTING TYPE HSS MATERIAL 5 INCH OVERALL LENGTH 1-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 3/4 INCH DRILL DIAMETER - DECIMAL .75 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/4 POINT ANGLE - UOM DEG SPS MODEL
Description
SHORT SERIES SPOTTING TYPE HSS MATERIAL 5 INCH OVERALL LENGTH 1-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 3/4 INCH DRILL DIAMETER - DECIMAL .75 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/4 POINT ANGLE - UOM DEG SPS MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 087904 - Sandvik AB
Sandviken, Sweden
Drill Bit
087904
Drill Bit 087904
SHORT SERIES SPOTTING TYPE HSS MATERIAL 5 INCH OVERALL LENGTH 1-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 3/4 INCH DRILL DIAMETER - DECIMAL .75 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/4 POINT ANGLE - UOM DEG SPS MODEL
  • SHORT SERIES SPOTTING TYPE
  • HSS MATERIAL
  • 5 INCH OVERALL LENGTH
  • 1-7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 3/4 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 90 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 3/4 INCH
  • DRILL DIAMETER - DECIMAL .75
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 3/4
  • POINT ANGLE - UOM DEG
  • SPS MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 087904
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Spot Drill
Diameter 0.750 inch (19.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Drill Bit - 53114 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.281 inch (7.1 mm)
View Details
2 suppliers
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 3F RH BALL CARBIDE - 0314T01007506.3B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details