Sandvik AB Drill Bit 081721

Description
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL 4-5/8 INCH OVERALL LENGTH 3-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING TITANIUM NITRIDE COATED DRILL DIAMETER 21/64 INCH DRILL DIAMETER - DECIMAL .3281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/64 POINT ANGLE - UOM DEG QC21G MODEL
Description
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL 4-5/8 INCH OVERALL LENGTH 3-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING TITANIUM NITRIDE COATED DRILL DIAMETER 21/64 INCH DRILL DIAMETER - DECIMAL .3281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/64 POINT ANGLE - UOM DEG QC21G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 081721 - Sandvik AB
Sandviken, Sweden
Drill Bit
081721
Drill Bit 081721
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL 4-5/8 INCH OVERALL LENGTH 3-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING TITANIUM NITRIDE COATED DRILL DIAMETER 21/64 INCH DRILL DIAMETER - DECIMAL .3281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/64 POINT ANGLE - UOM DEG QC21G MODEL
  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • 3-5/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER 21/64 INCH
  • DRILL DIAMETER - DECIMAL .3281
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 21/64
  • POINT ANGLE - UOM DEG
  • QC21G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 081721
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.328 inch (8.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216189 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.362 inch (60.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Exchangeable Tip Drills - CoroDrill 870 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
1/8
Ryobi Technologies, Inc.
Specs
Product Drill
View Details