Sandvik AB Drill Bit 080538

Description
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL 2-1/2 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING TITANIUM NITRIDE COATED DRILL DIAMETER #38 DRILL DIAMETER - DECIMAL .1015 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21G MODEL
Description
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL 2-1/2 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING TITANIUM NITRIDE COATED DRILL DIAMETER #38 DRILL DIAMETER - DECIMAL .1015 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 080538 - Sandvik AB
Sandviken, Sweden
Drill Bit
080538
Drill Bit 080538
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL 2-1/2 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING TITANIUM NITRIDE COATED DRILL DIAMETER #38 DRILL DIAMETER - DECIMAL .1015 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21G MODEL
  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • 2-1/2 INCH OVERALL LENGTH
  • 1-7/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER #38
  • DRILL DIAMETER - DECIMAL .1015
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • QC21G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 080538
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #38
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749049 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Stepped Cone Drill - 59003T - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
5/8 X 5/8 X 3 X 6 - 2F RH CARBIDE - 0224T01030006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details