Sandvik AB Drill Bit 080516

Description
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL 3-3/8 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING TITANIUM NITRIDE COATED DRILL DIAMETER #16 DRILL DIAMETER - DECIMAL .177 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21G MODEL
Description
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL 3-3/8 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING TITANIUM NITRIDE COATED DRILL DIAMETER #16 DRILL DIAMETER - DECIMAL .177 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 080516 - Sandvik AB
Sandviken, Sweden
Drill Bit
080516
Drill Bit 080516
JOBBERS LENGTH SPLIT POINT TYPE HSS MATERIAL 3-3/8 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND COATING TITANIUM NITRIDE COATED DRILL DIAMETER #16 DRILL DIAMETER - DECIMAL .177 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21G MODEL
  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • 3-3/8 INCH OVERALL LENGTH
  • 2-3/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER #16
  • DRILL DIAMETER - DECIMAL .177
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • QC21G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 080516
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #16
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Drill Bits - 214975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 2.60 inch (66 mm)
Material High Speed Steel; Hss
View Details
Micro-Toothed -  - DATRON Dynamics, Inc.
DATRON Dynamics, Inc.
Specs
Product Drill
Units Fractional
Drill Type Microdrill
View Details
High Speed Drill 221-#33 - 221-#33 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details