Sandvik AB Drill Bit 062319

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 2-3/4 INCH OVERALL LENGTH 1-9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 19/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 19/64 INCH DRILL DIAMETER - DECIMAL .2968 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/64 POINT ANGLE - UOM DEG QC41G MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 2-3/4 INCH OVERALL LENGTH 1-9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 19/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 19/64 INCH DRILL DIAMETER - DECIMAL .2968 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/64 POINT ANGLE - UOM DEG QC41G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 062319 - Sandvik AB
Sandviken, Sweden
Drill Bit
062319
Drill Bit 062319
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 2-3/4 INCH OVERALL LENGTH 1-9/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 19/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 19/64 INCH DRILL DIAMETER - DECIMAL .2968 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/64 POINT ANGLE - UOM DEG QC41G MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • 2-3/4 INCH OVERALL LENGTH
  • 1-9/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 19/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER 19/64 INCH
  • DRILL DIAMETER - DECIMAL .2968
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 19/64
  • POINT ANGLE - UOM DEG
  • QC41G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 062319
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Screw Machine
Diameter 0.297 inch (7.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 217362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Indexable Drills - CoroDrill 880 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
1/4
Ryobi Technologies, Inc.
Specs
Product Drill
View Details