Sandvik AB Drill Bit 061430

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 1-15/16 INCH OVERALL LENGTH 15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1285 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #30 POINT ANGLE - UOM DEG QC41G MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 1-15/16 INCH OVERALL LENGTH 15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1285 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #30 POINT ANGLE - UOM DEG QC41G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 061430 - Sandvik AB
Sandviken, Sweden
Drill Bit
061430
Drill Bit 061430
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 1-15/16 INCH OVERALL LENGTH 15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1285 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #30 POINT ANGLE - UOM DEG QC41G MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • 1-15/16 INCH OVERALL LENGTH
  • 15/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.1285 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER #30
  • DRILL DIAMETER - DECIMAL .1285
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #30
  • POINT ANGLE - UOM DEG
  • QC41G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 061430
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #30
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216167 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.811 inch (46.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53404 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.875 inch (22.2 mm)
View Details
2 suppliers
1-1/4 X 1-1/4 X 3 X 6 - 3F RH - 0314T02030006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details