Sandvik AB Drill Bit 061405

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-3/8 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.2055 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #5 DRILL DIAMETER - DECIMAL .2055 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #5 POINT ANGLE - UOM DEG QC41G MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-3/8 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.2055 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #5 DRILL DIAMETER - DECIMAL .2055 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #5 POINT ANGLE - UOM DEG QC41G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 061405 - Sandvik AB
Sandviken, Sweden
Drill Bit
061405
Drill Bit 061405
SCREW MACHINE LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-3/8 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.2055 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #5 DRILL DIAMETER - DECIMAL .2055 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #5 POINT ANGLE - UOM DEG QC41G MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 2-3/8 INCH OVERALL LENGTH
  • 1-1/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.2055 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • 12 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER #5
  • DRILL DIAMETER - DECIMAL .2055
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #5
  • POINT ANGLE - UOM DEG
  • QC41G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 061405
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #5
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
OAL 5.28 inch (134 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bit - 53121 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.391 inch (9.9 mm)
View Details
2 suppliers
5/16 X 5/16 X 7/8 X 2-1/2 - 2F RH BALL CARBIDE - 0224T005087525B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details