Sandvik AB Drill Bit 061402

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 2-7/16 INCH OVERALL LENGTH 1-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.221 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #2 DRILL DIAMETER - DECIMAL .221 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #2 POINT ANGLE - UOM DEG QC41G MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 2-7/16 INCH OVERALL LENGTH 1-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.221 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #2 DRILL DIAMETER - DECIMAL .221 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #2 POINT ANGLE - UOM DEG QC41G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 061402 - Sandvik AB
Sandviken, Sweden
Drill Bit
061402
Drill Bit 061402
SCREW MACHINE LENGTH SPLIT POINT TYPE HSS MATERIAL 2-7/16 INCH OVERALL LENGTH 1-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.221 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER #2 DRILL DIAMETER - DECIMAL .221 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #2 POINT ANGLE - UOM DEG QC41G MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • 2-7/16 INCH OVERALL LENGTH
  • 1-5/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.221 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER #2
  • DRILL DIAMETER - DECIMAL .221
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #2
  • POINT ANGLE - UOM DEG
  • QC41G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 061402
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #2
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749065 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.984 inch (152.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Hole Saw Kit - 31645 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details
3/8 X 3/8 X 1 X 3 - 3F RH CARBIDE - 0314T60610003 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details