Sandvik AB Drill Bit 060323

Description
" EXTRA LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 23/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 23/64 INCH DRILL DIAMETER - DECIMAL .3593 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 23/64 POINT ANGLE - UOM DEG QC129OP MODEL "
Description
" EXTRA LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 23/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 23/64 INCH DRILL DIAMETER - DECIMAL .3593 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 23/64 POINT ANGLE - UOM DEG QC129OP MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 060323 - Sandvik AB
Sandviken, Sweden
Drill Bit
060323
Drill Bit 060323
" EXTRA LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 23/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 23/64 INCH DRILL DIAMETER - DECIMAL .3593 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 23/64 POINT ANGLE - UOM DEG QC129OP MODEL "

"

  • EXTRA LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 12 INCH OVERALL LENGTH
  • 9 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 23/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 1 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 23/64 INCH
  • DRILL DIAMETER - DECIMAL .3593
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 23/64
  • POINT ANGLE - UOM DEG
  • QC129OP MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 060323
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.359 inch (9.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bit - 53109 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.203 inch (5.2 mm)
View Details
2 suppliers
3/4 X 3/4 X 4 X 7 - 3F RH CARBIDE - 0314T61240007 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details