Sandvik AB Drill Bit 060318

Description
" EXTRA LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 9/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 9/32 INCH DRILL DIAMETER - DECIMAL .2812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/32 POINT ANGLE - UOM DEG QC129OP MODEL "
Description
" EXTRA LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 9/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 9/32 INCH DRILL DIAMETER - DECIMAL .2812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/32 POINT ANGLE - UOM DEG QC129OP MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 060318 - Sandvik AB
Sandviken, Sweden
Drill Bit
060318
Drill Bit 060318
" EXTRA LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 9/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 9/32 INCH DRILL DIAMETER - DECIMAL .2812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/32 POINT ANGLE - UOM DEG QC129OP MODEL "

"

  • EXTRA LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 12 INCH OVERALL LENGTH
  • 9 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 9/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 1 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 9/32 INCH
  • DRILL DIAMETER - DECIMAL .2812
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 9/32
  • POINT ANGLE - UOM DEG
  • QC129OP MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 060318
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.281 inch (7.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Stepped Cone Drill - 59004 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
5/16 X 5/16 X 1-1/2 X 6 - 2F RH BALL END CARBIDE - 0235T00515006B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details