Sandvik AB Drill Bit 060315

Description
" EXTRA LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 15/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 15/64 INCH DRILL DIAMETER - DECIMAL .2343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/64 POINT ANGLE - UOM DEG QC129OP MODEL "
Description
" EXTRA LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 15/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 15/64 INCH DRILL DIAMETER - DECIMAL .2343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/64 POINT ANGLE - UOM DEG QC129OP MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 060315 - Sandvik AB
Sandviken, Sweden
Drill Bit
060315
Drill Bit 060315
" EXTRA LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 15/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 15/64 INCH DRILL DIAMETER - DECIMAL .2343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/64 POINT ANGLE - UOM DEG QC129OP MODEL "

"

  • EXTRA LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 12 INCH OVERALL LENGTH
  • 9 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 15/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 1 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 15/64 INCH
  • DRILL DIAMETER - DECIMAL .2343
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 15/64
  • POINT ANGLE - UOM DEG
  • QC129OP MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 060315
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.234 inch (6.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239926 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Hole Saw - 31524 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
5/8 X 5/8 X 3/4 X 1-5/8 X 4 - 2F RH CARBIDE - 0235T01007504.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details