Klein Tools, Inc. Hole Saw 31524

Description
VARIABLE PITCH TYPE METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/2 INCH DIAMETER USED ON 7/16 INCH ARBOR PIPE TAP SIZE 1-1/4 INCH
Datasheet
Description
VARIABLE PITCH TYPE METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/2 INCH DIAMETER USED ON 7/16 INCH ARBOR PIPE TAP SIZE 1-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 31524 - Klein Tools, Inc.
Chicago, IL, USA
Hole Saw
31524
Hole Saw 31524
VARIABLE PITCH TYPE METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/2 INCH DIAMETER USED ON 7/16 INCH ARBOR PIPE TAP SIZE 1-1/4 INCH
  • VARIABLE PITCH TYPE
  • METAL, NON-METAL, NON-FERROUS METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1-1/2 INCH DIAMETER
  • USED ON 7/16 INCH ARBOR
  • PIPE TAP SIZE 1-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 31524
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216224 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.551 inch (14.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 2744741 - RS Components, Ltd.
Specs
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.73 inch (44 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53434 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.562 inch (14.3 mm)
View Details