Sandvik AB Drill Bit 059642

Description
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 21/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL 1 PER TUBE DRILL DIAMETER 21/32 INCH DRILL DIAMETER - DECIMAL .6562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/32 POINT ANGLE - UOM DEG 1290 MODEL "
Description
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 21/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL 1 PER TUBE DRILL DIAMETER 21/32 INCH DRILL DIAMETER - DECIMAL .6562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/32 POINT ANGLE - UOM DEG 1290 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059642 - Sandvik AB
Sandviken, Sweden
Drill Bit
059642
Drill Bit 059642
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 21/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL 1 PER TUBE DRILL DIAMETER 21/32 INCH DRILL DIAMETER - DECIMAL .6562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/32 POINT ANGLE - UOM DEG 1290 MODEL "

"

  • EXTRA LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 12 INCH OVERALL LENGTH
  • 9 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 21/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • 1 PER TUBE
  • DRILL DIAMETER 21/32 INCH
  • DRILL DIAMETER - DECIMAL .6562
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 21/32
  • POINT ANGLE - UOM DEG
  • 1290 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059642
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.656 inch (16.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bits - 212957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details