Sandvik AB Drill Bit 059534

Description
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 15 INCH OVERALL LENGTH 11 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 17/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 17/32 INCH DRILL DIAMETER - DECIMAL .5312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 17/32 POINT ANGLE - UOM DEG 1511 MODEL "
Description
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 15 INCH OVERALL LENGTH 11 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 17/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 17/32 INCH DRILL DIAMETER - DECIMAL .5312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 17/32 POINT ANGLE - UOM DEG 1511 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059534 - Sandvik AB
Sandviken, Sweden
Drill Bit
059534
Drill Bit 059534
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 15 INCH OVERALL LENGTH 11 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 17/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 17/32 INCH DRILL DIAMETER - DECIMAL .5312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 17/32 POINT ANGLE - UOM DEG 1511 MODEL "

"

  • EXTRA LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 15 INCH OVERALL LENGTH
  • 11 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 17/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 17/32 INCH
  • DRILL DIAMETER - DECIMAL .5312
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 17/32
  • POINT ANGLE - UOM DEG
  • 1511 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059534
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.531 inch (13.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239922 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Auger Drill Bit - 53435 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
5/8 X 5/8 X 3/4 X 3 - 2FL RH CARBIDE - 0224T61007503 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details