Sandvik AB Drill Bit 059451

Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.067 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #51 DRILL DIAMETER - DECIMAL .067 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #51 POINT ANGLE - UOM DEG QC91P MODEL
Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.067 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #51 DRILL DIAMETER - DECIMAL .067 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #51 POINT ANGLE - UOM DEG QC91P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059451 - Sandvik AB
Sandviken, Sweden
Drill Bit
059451
Drill Bit 059451
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.067 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #51 DRILL DIAMETER - DECIMAL .067 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #51 POINT ANGLE - UOM DEG QC91P MODEL
  • TAPER LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 3-3/4 INCH OVERALL LENGTH
  • 2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.067 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #51
  • DRILL DIAMETER - DECIMAL .067
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #51
  • POINT ANGLE - UOM DEG
  • QC91P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059451
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #51
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.161 inch (4.1 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bit - 53117 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.328 inch (8.3 mm)
View Details
2 suppliers
5/16 X 5/16 X 7/8 X 2-1/2 - 2F RH CARBIDE - 0224T005087525 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details