Sandvik AB Drill Bit 059430

Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5-3/8 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1285 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #30 POINT ANGLE - UOM DEG QC91P MODEL
Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5-3/8 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1285 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #30 POINT ANGLE - UOM DEG QC91P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059430 - Sandvik AB
Sandviken, Sweden
Drill Bit
059430
Drill Bit 059430
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5-3/8 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1285 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #30 POINT ANGLE - UOM DEG QC91P MODEL
  • TAPER LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 5-3/8 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.1285 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #30
  • DRILL DIAMETER - DECIMAL .1285
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #30
  • POINT ANGLE - UOM DEG
  • QC91P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059430
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #30
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Hole Saw - 31524 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1 X 1 X 2-1/4 X 5 RH CARBIDE - 0314T01622505 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details