Sandvik AB Drill Bit 059414

Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 3-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.182 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #14 DRILL DIAMETER - DECIMAL .182 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #14 POINT ANGLE - UOM DEG QC91P MODEL
Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 3-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.182 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #14 DRILL DIAMETER - DECIMAL .182 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #14 POINT ANGLE - UOM DEG QC91P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059414 - Sandvik AB
Sandviken, Sweden
Drill Bit
059414
Drill Bit 059414
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 3-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.182 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #14 DRILL DIAMETER - DECIMAL .182 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #14 POINT ANGLE - UOM DEG QC91P MODEL
  • TAPER LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 5-3/4 INCH OVERALL LENGTH
  • 3-3/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.182 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #14
  • DRILL DIAMETER - DECIMAL .182
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #14
  • POINT ANGLE - UOM DEG
  • QC91P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059414
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #14
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216088 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Hole Saw - 35-372 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 2.875 inch (73.0 mm)
View Details
Drill Bit Sets - 2486178 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details