Sandvik AB Drill Bit 059409

Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 6 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.196 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #9 DRILL DIAMETER - DECIMAL .196 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #9 POINT ANGLE - UOM DEG QC91P MODEL
Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 6 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.196 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #9 DRILL DIAMETER - DECIMAL .196 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #9 POINT ANGLE - UOM DEG QC91P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059409 - Sandvik AB
Sandviken, Sweden
Drill Bit
059409
Drill Bit 059409
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 6 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.196 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #9 DRILL DIAMETER - DECIMAL .196 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #9 POINT ANGLE - UOM DEG QC91P MODEL
  • TAPER LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.196 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #9
  • DRILL DIAMETER - DECIMAL .196
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #9
  • POINT ANGLE - UOM DEG
  • QC91P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059409
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #9
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Hole Saws & Core Drill Bits - 216000 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm, 16mm
Diameter 2.520 inch (64.0 mm)
View Details
Indexable Drills - CoroDrill 881 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details